EN
  • EN
  • DE

AD1994ACPZ

Part No AD1994ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 25W 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 6Ohm
Voltage - Supply 4.5V ~ 5.5V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 64-LFCSP-VQ (9x9)
Package / Case 64-VFQFN Exposed Pad, CSP
Base Product Number AD1994
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 36278-AD1994ACPZ
Ultra Librarian 3D Model Ultra Librarian AD1994ACPZ CAD Model

Description

The AD1994ACPZ is a state-of-the-art integrated circuit from Analog Devices Inc., designed to meet the demanding needs of high-performance audio applications. This precision audio component is engineered to deliver exceptional sound quality and reliability, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and automotive audio applications.

Key Features:

  • High-Quality Audio Performance: The AD1994ACPZ boasts superior audio quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear sound reproduction.
  • Multi-Channel Output: This IC supports multiple audio output channels, providing flexibility for various audio configurations and the ability to drive complex audio systems.
  • Integrated Digital Signal Processing (DSP): With built-in DSP capabilities, the AD1994ACPZ allows for advanced audio processing and customization, enhancing the audio experience with features like equalization and sound field processing.
  • Flexible Interface Options: The device includes a range of interface options for seamless integration with other components, including I2S, TDM, and SPI communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1994ACPZ operates with low power consumption, making it suitable for battery-powered devices and energy-conscious applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD1994ACPZ occupies minimal board space, which is crucial for space-constrained designs.

Applications:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Automotive Audio Systems
  • Home Theater Systems
  • Digital Mixing Consoles
  • Active Speakers and Soundbars

The AD1994ACPZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions that push the boundaries of audio technology. With its combination of high-quality audio performance, advanced features, and compact design, the AD1994ACPZ is well-suited to elevate any audio system to the next level.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7713 $59.5426
5+ $24.4271 $122.1355
8+ $23.6636 $189.3088
11+ $22.9013 $251.9143
14+ $22.1379 $309.9306
18+ $19.8475 $357.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess