EN
  • EN
  • DE

MCH6321-TL-E

Part No MCH6321-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 4A
Rds On (Maximum) at Id, Vgs 83mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 375pF at 10V
Mounting Style SMD
Supplier Device Package 6-MCPH
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 225386-MCH6321-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6321-TL-E CAD Model

Description

The ON Semiconductor MCH6321-TL-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of electronic applications. This semiconductor device is well-suited for load switch and power management tasks within consumer, industrial, and automotive electronics due to its low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The MCH6321-TL-E boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Designed for applications requiring fast switching, this MOSFET provides rapid transition performance, which is crucial for high-frequency power supplies and converters.
  • Power Saving: The device's low threshold voltage ensures that it can be driven at lower voltages, reducing the power required for switching and thus saving energy.
  • Compact Package: Encased in a small, surface-mount package, the MCH6321-TL-E saves valuable board space, making it ideal for space-constrained applications.
  • High Reliability: Built to ON Semiconductor's stringent quality standards, the MOSFET is designed for long-term reliability and stable operation in a variety of conditions.

Applications

The versatility of the MCH6321-TL-E allows it to be used in a multitude of applications, including but not limited to:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Motor control circuits
  • Automotive electronics

Technical Specifications

Some of the technical specifications of the MCH6321-TL-E include a drain-to-source voltage (Vdss) of -30V, a continuous drain current (Id) of -6A, and a power dissipation (Pd) of 1.25W. It operates over a wide temperature range, ensuring functionality across various environments.

For engineers and designers looking for a reliable and efficient P-Channel MOSFET, the ON Semiconductor MCH6321-TL-E offers a compelling solution with its balance of performance, size, and power efficiency.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess