EN
  • EN
  • DE

LTC4222CUH#TRPBF

Part No LTC4222CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller, Monitor 2 Channel General Purpose 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC4222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879824-LTC4222CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4222CUH#TRPBF CAD Model

Description

Product Overview: LTC4222CUH#TRPBF

The LTC4222CUH#TRPBF is a state-of-the-art dual Hot Swap™ controller designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient integrated circuit enables safe board insertion and removal from a live backplane. It is tailored for controlling the power supply to electronic components, ensuring that the system remains stable and protected during the insertion or disconnection of boards.

Key Features

  • Dual Channel Operation: The LTC4222CUH#TRPBF controls two supplies independently, providing versatility in managing power distribution for complex systems.
  • Wide Operating Voltage Range: With an operating voltage range from 2.9V to 29V, this product is suitable for a variety of applications, including telecom, datacom, and storage systems.
  • Adjustable Current Limit: It allows users to set precise current limits to prevent damage from overcurrent conditions, enhancing the reliability of the system.
  • Fast Overcurrent Fault Response: The device is designed to respond quickly to overcurrent situations, providing rapid protection to both the board and the backplane.
  • Power Good Outputs: These outputs provide real-time status feedback, which can be used to manage power sequencing and signal integrity across the system.
  • Compact Package: The LTC4222CUH#TRPBF is available in a 32-lead 5mm × 5mm QFN package, making it ideal for space-constrained applications.

Applications

The LTC4222CUH#TRPBF is highly suited for high-availability systems that require reliable power distribution and management. Its applications include:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Computers and Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4222CUH#TRPBF is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and performance in critical systems. The product is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

With its robust feature set and proven reliability, the LTC4222CUH#TRPBF from Analog Devices Inc. is an ideal choice for engineers looking to implement Hot Swap capabilities with confidence and precision.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,557 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess