EN
  • EN
  • DE

SN74HCT123D

Part No SN74HCT123D
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095004-SN74HCT123D
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT123D CAD Model

Description

The SN74HCT123D is a dual retriggerable monostable multivibrator with clear manufactured by Renesas Electronics America. This device belongs to the 74HCT series, offering high-speed CMOS logic with TTL compatibility. It provides two independent monostable multivibrators, each capable of generating a pulse of a specific duration when triggered.

Applications

  • Pulse Generation: Used to generate pulses of a specific duration for timing and control applications.
  • Timers: Employed in timer circuits for creating time delays and intervals.
  • Missing Pulse Detection: Utilized to detect missing pulses in a stream of pulses.
  • Debouncing Circuits: Integrated into debouncing circuits to eliminate contact bounce in switches and relays.
  • Sequential Logic: Found in sequential logic circuits for timing and control operations.

Features

  • Dual Monostable Multivibrator: Contains two independent monostable multivibrators in a single package.
  • Retriggerable: The output pulse can be extended by applying a trigger signal during the pulse duration.
  • Clear Input: Each multivibrator has an asynchronous clear input to terminate the output pulse.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing with TTL devices.
  • High-Speed CMOS: Operates with high-speed CMOS technology, providing fast switching speeds and low power consumption.
  • Surface-Mount Package: Available in a surface-mount package for compact circuit designs.

Benefits

  • Simplified Timing Circuits: Provides two monostable multivibrators in a single package, simplifying timing circuit design.
  • Versatile Pulse Generation: Retriggerable feature allows for versatile pulse generation and control.
  • Easy Integration: TTL compatibility allows seamless integration with TTL logic devices.
  • High Performance: High-speed CMOS technology ensures fast and efficient operation.

Additional Details

The SN74HCT123D operates with a supply voltage of 4.5V to 5.5V. The pulse duration is determined by an external resistor and capacitor. The clear input provides an asynchronous reset. This device is commonly used in a wide range of applications where precise pulse generation and timing control are required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess