EN
  • EN
  • DE

3046L-1-102

Part No 3046L-1-102
Manufacturer Bourns Inc.
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 3.81MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 3.81mm (0 ~ 0.15")
Output Resistive
Actuator Type Round Shaft
Linearity ±5%
Resistance 1 kOhms
Resistance Tolerance ±20%
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 125°C
Case / Package Module, Wire Leads, Threaded
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1593712-3046L-1-102
Ultra Librarian 3D Model Ultra Librarian 3046L-1-102 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
3D HALL-EFFECT SENSOR IC WITH SI
Need more? Email Us
ams
SENSOR ANGLE 360DEG SMD
Lowest to $13.1667
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-16
Need more? Email Us
TDK Corporation
SENSOR ANGLE 360DEG SMD
Lowest to $29.1045
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us
Adafruit Industries LLC
SHORT FLEX SENSOR
Need more? Email Us
NVE Corp
SENSOR ROTARY 360DEG SOLDER PAD
Need more? Email Us
TE Connectivity
KMXP2000 MLS 2MM PITCH DFN
Lowest to $13.2817
Honeywell
SENSOR ROTARY 90DEG CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess