EN
  • EN
  • DE

SLG7NT41502VTR

Part No SLG7NT41502VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Description Intel Curie Module, Silego Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996829-SLG7NT41502VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG7NT41502VTR CAD Model

Description

The SLG7NT41502VTR is a GreenPAK configurable mixed-signal IC from Renesas Electronics America. This versatile device allows designers to integrate multiple discrete components into a single chip, reducing board space, cost, and power consumption. It provides a flexible platform for creating custom analog and digital circuits.

Applications

  • Custom circuit design
  • Analog signal processing
  • Digital logic functions
  • Power management
  • Sensor interface

Features

  • Configurable analog and digital resources
  • Non-volatile memory (NVM) for configuration storage
  • Low power consumption
  • Small package size
  • Easy-to-use development tools

Benefits

  • Flexibility: Allows designers to create custom circuits tailored to specific application requirements.
  • Integration: Reduces component count and board space, simplifying design and lowering cost.
  • Low Power: Minimizes power consumption, extending battery life in portable applications.
  • Fast Prototyping: Speeds up the design cycle with easy-to-use development tools and a flexible architecture.
  • Cost-Effective: Offers a competitive price-performance ratio for custom mixed-signal circuit design.

Additional Details

The SLG7NT41502VTR can be configured using Renesas' GreenPAK Designer software. The device includes a variety of configurable analog and digital blocks, such as amplifiers, comparators, logic gates, and counters. The non-volatile memory stores the configuration settings, allowing the device to operate autonomously after programming. The small package size makes it suitable for space-constrained applications. This IC is ideal for implementing custom functions such as sensor interfacing, power management, and signal conditioning.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess