The BZX384C3V9-V-GS08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation in various electronic circuits, offering protection against overvoltage conditions and acting as a stable voltage reference.
Applications:
- Voltage regulation.
- Overvoltage protection in sensitive electronic circuits.
- Clipping and clamping of signals.
- Voltage referencing in precision circuits.
- Automotive electronics.
Features:
- Silicon planar Zener diode.
- Tight tolerance on Zener voltage.
- Low leakage current for energy efficiency.
- AEC-Q101 qualified for automotive applications.
- Small outline SOD-323 surface mount package.
Benefits:
- Provides stable and accurate voltage regulation.
- Protects circuits from damage due to overvoltage events.
- Enables precise control in analog circuits.
- High reliability ensures consistent performance.
- Compact size facilitates use in miniature electronic devices.
Specifications:
The BZX384C3V9-V-GS08 has a nominal Zener voltage of 3.9V. It is designed for surface mount applications in a SOD-323 package. It exhibits low dynamic impedance. Operating temperature ranges from -65°C to +150°C. This diode is RoHS compliant and lead-free.