EN
  • EN
  • DE

RQJ0304DQDQSTL-E

Part No RQJ0304DQDQSTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Trans MOSFET P-CH Si 30V 2.6A 4-Pin(3+Tab) UPAK T/R / Silicon P Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298729-RQJ0304DQDQSTL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name RQJ0304DQDQS
Introduction Date March 15, 2009
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RQJ0304DQDQSTL-E CAD Model

Description

The RQJ0304DQDQSTL-E is a P-channel MOSFET from Renesas Electronics America, designed for high-efficiency power management in various applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, contributing to reduced power loss and improved system efficiency. Its robust design and compact package make it suitable for demanding environments.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Load switching: Employed to control power supply to various components in electronic systems.
  • Power management in portable devices: Integrated into battery management systems for efficient power distribution.
  • Motor control: Utilized in low-power motor control circuits.

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • Avalanche rated: Capable of withstanding transient voltage spikes, enhancing reliability.
  • Logic level drive: Can be driven directly by logic circuits, simplifying the interface.
  • Surface mount package: Allows for efficient board assembly and compact designs.

Benefits:

  • High efficiency: Low Rds(on) and Qg contribute to minimal power loss.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends lifespan.
  • Simplified circuit design: Logic level drive capability reduces the need for additional drive circuitry.
  • Compact solution: Surface mount package allows for high-density board layouts.
  • Robustness: Avalanche rating provides protection against voltage transients.

Additional Details:

The RQJ0304DQDQSTL-E operates with a gate-source voltage (Vgs) range suitable for logic-level control. The device is characterized by its fast switching speed and low gate charge, making it suitable for high-frequency applications. The surface mount package enhances thermal dissipation and enables efficient board assembly. It is designed to meet stringent quality standards, ensuring reliable operation in demanding applications.

The datasheet provides detailed electrical characteristics, thermal specifications, and package dimensions. Designers should consult the datasheet for comprehensive information to ensure proper application and reliable performance.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess