EN
  • EN
  • DE

UB1111-N40011-7H

Part No UB1111-N40011-7H
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (T - Z)
Description Conn USB 2.0 Type A Normal RCP 4 POS 4mm Center Height RA 1 Port Thru-Hole T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035257-UB1111-N40011-7H
Categories OEM Parts(T-Z)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UB1111-N40011-7H CAD Model

Description

The UB1111-N40011-7H is likely an optical transceiver or related component manufactured by Foxconn Optical Interconnect Technology. Given Foxconn's expertise, it's likely designed for high-speed data communication applications.

Applications:

  • Data Centers: Used in high-speed data transmission within and between data centers.
  • Telecommunications: Implemented in network equipment for long-distance communication.
  • Enterprise Networking: Provides high-bandwidth connectivity for enterprise networks.
  • High-Performance Computing: Used in HPC clusters for fast data transfer between nodes.
  • Optical Interconnects: Facilitates optical communication between devices or systems.

Features:

  • Optical Transceiver: Converts electrical signals to optical signals and vice versa.
  • High Data Rate: Supports high-speed data transmission for demanding applications.
  • Compact Form Factor: Designed for high-density applications with limited space.
  • Low Power Consumption: Minimizes power consumption for energy efficiency.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Benefits:

  • High Bandwidth: Enables high-speed data communication for increased throughput.
  • Long Distance Transmission: Allows data transmission over long distances with minimal signal loss.
  • Reduced Latency: Minimizes latency for faster response times.
  • Improved Signal Integrity: Provides enhanced signal integrity for reliable data transmission.
  • Cost-Effective Solution: Offers a cost-effective solution for high-speed optical communication.

Additional Details:

The specific data rate, wavelength, fiber type, and connector type of the UB1111-N40011-7H will vary depending on the specific configuration. Consult the Foxconn Optical Interconnect Technology datasheet for detailed specifications. The datasheet will also provide information on optical power budget, receiver sensitivity, and operating temperature range.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess