EN
  • EN
  • DE

LMZ23603TZE/NOPB

Part No LMZ23603TZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3A SIMPLE SWITCHER Power Module | DC DC CONVERTER 0.8-6V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 36V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 92%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Parts Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202576-LMZ23603TZE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ23603TZE/NOPB CAD Model

Description

Product Overview: LMZ23603TZE/NOPB

The LMZ23603TZE/NOPB is a high-efficiency, easy-to-use, 3A power module from Texas Instruments designed for a wide range of applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, making it ideal for space-constrained applications.

Key Features

  • Input Voltage Range: The module supports an input voltage range of 6V to 36V, which caters to a variety of industrial and communication power supply requirements.
  • Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility in design for different load requirements.
  • High Efficiency: The LMZ23603TZE/NOPB is designed to offer high efficiency, which can exceed 90% under certain conditions, thereby reducing power loss and improving system performance.
  • Integrated Shielded Inductor: The inclusion of an integrated shielded inductor ensures minimal electromagnetic interference (EMI) and simplifies the design process.
  • Thermal Performance: The power module is encapsulated in a thermally enhanced package, which aids in heat dissipation for better thermal performance and reliability.
  • Protection Features: It includes over-temperature, over-current, and under-voltage lockout protections, providing a robust solution for sensitive applications.

Applications

The LMZ23603TZE/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Industrial Controls and Automation
  • Test and Measurement Systems
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LMZ23603TZE/NOPB is lead-free, RoHS compliant, and designed to meet the stringent requirements of the industrial market. The NOPB designation indicates that the product is available in a lead-free, environmentally friendly package.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0121 $57.0363
6+ $17.8089 $106.8534
9+ $17.2072 $154.8648
13+ $16.0039 $208.0507
17+ $15.4023 $261.8391
21+ $14.8006 $310.8126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess