EN
  • EN
  • DE

RJP4009ANS-01#Q6

Part No RJP4009ANS-01#Q6
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 400V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 9V @ 2.5V, 150A
Maximum Power Dissipation 1.8W
Input Type Standard
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Dimension 8-VDFN
Win Source Part Number 295471-RJP4009ANS-01#Q6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4009ANS-01#Q6 CAD Model

Description

The RJP4009ANS-01#Q6 is a Renesas N-channel enhancement mode power MOSFET. This device is designed for high-efficiency power switching applications. It features a low on-state resistance and fast switching speed, contributing to reduced power loss and improved system performance. The #Q6 suffix typically indicates specific quality or packaging characteristics, often related to automotive applications.

Applications

  • Automotive applications (specifically, systems requiring robust and reliable power switching)
  • DC-DC converters
  • Motor control circuits
  • Inverters
  • Power supplies

Features

  • N-channel enhancement mode
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Avalanche capability rated
  • High channel temperature capability
  • Qualified to automotive standards (AEC-Q101)
  • RoHS compliant

Benefits

  • Reduced power loss due to low RDS(on), leading to higher efficiency.
  • Improved system performance due to fast switching speed.
  • High reliability and robustness in demanding environments due to automotive qualification.
  • Simplified thermal management due to efficient power dissipation.
  • Suitable for high-frequency power conversion applications.

Additional Details

The RJP4009ANS-01#Q6 is typically supplied in a through-hole package which aids in heat dissipation and ease of mounting. It's crucial to consult the Renesas datasheet for specific electrical characteristics such as gate threshold voltage, drain-source breakdown voltage, and maximum drain current under various operating conditions. This MOSFET is often chosen for its balance of performance, reliability, and cost-effectiveness in automotive and other high-reliability applications. The automotive qualification ensures it can withstand the harsh conditions encountered in automotive environments, such as temperature extremes and mechanical stress.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess