EN
  • EN
  • DE

XCS30-3TQG144I

Part No XCS30-3TQG144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415803-XCS30-3TQG144I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30-3TQG144I CAD Model

Description

The XCS30-3TQG144I is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx Spartan family. This FPGA provides a versatile and cost-effective solution for a wide range of digital logic applications. It comes in a 144-pin TQFP (Thin Quad Flat Pack) package, with a speed grade of -3, and an 'I' suffix indicating an industrial temperature range.

Applications:

  • Industrial Control Systems: Used for motor control, sensor integration, and process automation.
  • Automotive Electronics: Applications include engine management, infotainment systems, and driver assistance.
  • Telecommunications: Implemented in network interface cards, routers, and switches.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and communication equipment.
  • Medical Devices: Employed in medical imaging, patient monitoring, and diagnostic equipment.
  • Instrumentation: Used in data acquisition systems, signal processing, and test equipment.
  • Embedded Systems: A general-purpose solution for various embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Provide a flexible architecture for implementing custom logic circuits.
  • Block RAM: Integrated memory blocks for data storage and buffering.
  • Clock Management: Dedicated clock circuitry for timing control and distribution.
  • Programmable I/Os: Flexible input/output pins for interfacing with external devices.
  • TQFP Package: 144-pin TQFP package for easy surface mounting.
  • Speed Grade -3: Specifies a certain performance level of the device.
  • Industrial Temperature Range: Designed to operate in harsh industrial environments.

Benefits:

  • Flexibility: Easily adapt and modify designs to meet changing requirements.
  • Reduced Development Time: Shortens the design cycle compared to traditional ASIC designs.
  • Cost-Effectiveness: Provides a cost-competitive alternative to custom silicon.
  • Reprogrammability: Enables field upgrades and design iterations.
  • Integration: Consolidates multiple functions into a single device.
  • Reliable Operation: Designed for reliable operation in industrial environments.
  • Smaller Footprint: The TQFP package provides a compact footprint for space-constrained applications.

Additional Details:

The XCS30-3TQG144I is configured using a JTAG interface or external configuration memory. Power consumption, timing characteristics, and I/O standards can be found in the Xilinx Spartan family datasheet. The 'I' designation signifies operation within the industrial temperature range, usually -40°C to +85°C. Xilinx ISE or Vivado software can be used for programming and simulation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess