EN
  • EN
  • DE

IBM 74Y5981 - 3.5 GHz Processor Card 0/12 Core Processor

Part No IBM 74Y5981 - 3.5 GHz Processor Card 0/12 Core Processor
Manufacturer IBM
Catalog CPU
Description 3.5 GHz Processor Card 0/12 Core Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416399-IBM 74Y5981 - 3.5 GHz Processor Card 0/12 Core Processor
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y5981 - 3.5 GHz Processor Card 0/12 Core Processor CAD Model

Description

The IBM 74Y5981 processor card is specifically engineered to deliver high processing power and efficiency, making it an excellent choice for upgrading existing IBM server systems. It features a 12-core processor, where each core operates at a speed of 3.5 GHz, offering substantial computing power to tackle diverse and intensive workloads. This processor card is designed to fit seamlessly into compatible IBM servers, providing a significant boost in performance for applications ranging from enterprise-level databases and virtualization to complex analytics and cloud services. The 3.5 GHz clock speed ensures swift execution of computing tasks, enhancing system efficiency and responsiveness. With a focus on parallel processing capabilities, the 12-core design allows for efficient handling of multiple tasks simultaneously, improving overall productivity and system utilization. Additionally, the IBM 74Y5981 processor card incorporates advanced technological features that support energy efficiency, helping to lower operational costs while maximizing performance. This processor card also emphasizes security and data integrity, making it well-suited for environments where data protection is a critical concern. Overall, the IBM 74Y5981 offers a robust solution for businesses looking to enhance their computing infrastructure with a powerful, efficient, and reliable processor card.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess