EN
  • EN
  • DE

K4S281632I-TC75

Part No K4S281632I-TC75
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945629-K4S281632I-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632I-TC75 CAD Model

Description

The Samsung K4S281632I-TC75 is a high-performance Synchronous DRAM (SDRAM) memory chip tailored for applications demanding efficient data handling and high memory bandwidth. This SDRAM is engineered to deliver optimized performance in a diverse array of systems including graphics processing units, embedded controllers, and various consumer electronics devices. Its synchronous nature ensures data integrity and rapid data transfer, crucial for demanding computational tasks.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems

Features

  • High-speed data transfer capabilities: Engineered for fast data retrieval and storage, enhancing system responsiveness.
  • Synchronous operation: Provides precise timing and synchronization with system clock signals, ensuring data accuracy.
  • Low power consumption design: Minimizes energy usage, contributing to extended battery life in portable devices and reduced overall power consumption in stationary systems.
  • Compact form factor: Facilitates easy integration into a variety of circuit board layouts, allowing for versatile application deployment.
  • Robust performance characteristics: Ensures reliable operation across varying environmental conditions.

Benefits

  • Enhanced system performance: Enables quicker application execution and improved responsiveness through rapid data access.
  • Superior reliability: Guarantees stable and consistent performance, minimizing errors and system downtime.
  • Energy efficiency: Low power requirements contribute to reduced energy costs and extended operational periods for battery-dependent devices.
  • Cost-effective solution: Integrated design and features help minimize the need for external components, reducing overall system costs.
  • Design flexibility: Small footprint allows for implementation in various form factors and design constraints.

Additional Details

The K4S281632I-TC75 is designed to operate at specific voltage levels (typically 3.3V or 2.5V, subject to configuration and application needs), complying with standard SDRAM protocols for seamless integration with diverse memory controllers. For precise technical details, including timing specifications and operational parameters, consult the official Samsung datasheet pertaining to this specific part number.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess