EN
  • EN
  • DE

R5F364AGDFB

Part No R5F364AGDFB
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182226-R5F364AGDFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F364AGDFB CAD Model

Description

The R5F364AGDFB is a microcontroller from Renesas Electronics America, belonging to the R32C/100 Series. This microcontroller is designed for a wide range of embedded applications requiring robust processing capabilities and efficient power management. It is characterized by its advanced architecture and comprehensive set of integrated peripherals, making it suitable for industrial control, consumer electronics, and other similar applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and factory automation equipment.
  • Consumer Electronics: Found in appliances, audio/video equipment, and home automation systems.
  • Automotive Systems: Employed in body control modules (BCMs), dashboard controllers, and other automotive electronics.
  • Medical Devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Power Management: Incorporated into battery management systems (BMS), power inverters, and energy monitoring devices.

Features:

  • R32C CPU Core: High-performance 32-bit RISC architecture for efficient processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing.
  • Timers: Multiple timer channels for precise timing control and event management.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • Interrupt Controller: Manages interrupt requests from various peripherals for real-time responsiveness.
  • Low-Power Modes: Supports various power-saving modes to minimize energy consumption.

Benefits:

  • High Performance: The R32C core provides substantial processing power for complex algorithms and real-time control.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication: Supports multiple communication protocols for seamless integration with other devices.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall energy usage.
  • Robust Design: Offers high reliability and stability for demanding industrial environments.

Additional Details:

The R5F364AGDFB microcontroller operates at a specified frequency, typically in the range of tens of MHz, offering a balance between performance and power consumption. It is available in a variety of package options to suit different application requirements. The on-chip Flash memory allows for easy program updates and customization. This microcontroller is designed to meet stringent safety and reliability standards, making it suitable for safety-critical applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess