EN
  • EN
  • DE

R5F21335ANFP#U1

Part No R5F21335ANFP#U1
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182173-R5F21335ANFP#U1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21335ANFP#U1 CAD Model

Description

The R5F21335ANFP#U1 is a microcontroller manufactured by Renesas Electronics America. It belongs to the R8C family, which is known for its compact size, low power consumption, and versatility in embedded applications. This particular microcontroller offers a balance of performance and efficiency, making it suitable for a variety of control and interface tasks.

Applications

  • Consumer Electronics: Used in devices like remote controls, small appliances, and audio equipment.
  • Industrial Control Systems: Implemented in motor control, sensor interfacing, and data acquisition.
  • Automotive Applications: Found in body control modules and dashboard controls.
  • Medical Devices: Integrated into portable medical monitors and diagnostic equipment.
  • Security Systems: Used in alarm systems and access control devices.

Features

  • R8C CPU Core: Provides efficient processing for a wide range of applications.
  • On-Chip Flash Memory: Allows for storing program code and data.
  • On-Chip RAM: Provides fast access memory for data manipulation.
  • Timers: Includes multiple timers for precise timing and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with peripherals and other devices.
  • A/D Converter: Enables analog signal measurement and conversion to digital data.
  • I/O Ports: Offers a variety of general-purpose input/output pins for interfacing with external components.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Interrupt Controller: Manages interrupt requests for real-time responsiveness.

Benefits

  • Compact Design: Facilitates integration into small form-factor devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile Communication: Enables communication with a wide range of peripherals.
  • High Performance: Delivers fast and efficient processing.
  • Integrated Features: Reduces the need for external components, simplifying system design.
  • Robust Operation: Provides reliable performance in various environments.

Additional Details

The specific technical specifications for the R5F21335ANFP#U1, including operating voltage, temperature range, and package type, can be found in the Renesas datasheet. The datasheet also provides detailed information on the memory map, register settings, and peripheral functions. Programming is typically accomplished using a dedicated integrated development environment (IDE) and a programmer. Renesas offers tools and resources to support developers in creating and debugging their code. Software libraries and example code may also be available to expedite the development process. The '#U1' suffix likely denotes a specific configuration or revision; consulting Renesas documentation would provide the precise details.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5913 $76.7739
6+ $20.9979 $125.9874
9+ $20.3419 $183.0771
12+ $19.6858 $236.2296
16+ $19.0298 $304.4768
21+ $17.0605 $358.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess