EN
  • EN
  • DE

LTC2372IUH-18#PBF

Part No LTC2372IUH-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC SAR 500ksps 18-bit Serial 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface SPI
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of A/D Converters 1
Number of Bits 18
Number of Inputs 8
Number of Pins 32
REACH SVHC No SVHC
Resolution 2.25 B
RoHS Compliant
Sampling Rate 500 ksps
Win Source Part Number 1209164-LTC2372IUH-18#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2372IUH-18#PBF CAD Model

Description

Analog Devices Inc. LTC2372IUH-18#PBF: High-Precision ADC

The LTC2372IUH-18#PBF is a cutting-edge 18-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver high-fidelity data conversion with an impressive sampling rate. This product is housed in a compact QFN-32 package, making it an ideal choice for space-constrained applications that require precise and reliable data acquisition.

With its 18-bit resolution, the LTC2372IUH-18#PBF ensures outstanding accuracy and noise performance, which is essential for high-end instrumentation, medical devices, and industrial control systems. Its precision is further enhanced by a differential input architecture that minimizes common-mode noise and provides a robust signal path.

The ADC operates within a supply voltage range of 2.5V to 5.5V, providing designers with flexibility in system power design. Additionally, it boasts an impressive low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Key features of the LTC2372IUH-18#PBF include:

  • Analog input range: ±VREF with VREF up to 5V
  • Throughput: 1Msps (Mega samples per second)
  • No missing codes at 18-bit resolution
  • Low power dissipation: 21mW at 1Msps
  • Power-down mode: 2.5μW
  • CMOS or LVDS digital interface options
  • Internal conversion clock
  • Integral nonlinearity (INL): ±2ppm of full scale
  • Guaranteed 18-bit no missing codes
  • Operational temperature range: -40°C to +85°C

The device also features an internal oscillator that simplifies the design by eliminating the need for an external clock source. The LTC2372IUH-18#PBF provides both CMOS and LVDS digital interfaces, offering versatility for various digital systems and ensuring easy integration into existing designs.

For applications requiring high-resolution data acquisition, the LTC2372IUH-18#PBF from Analog Devices Inc. stands out as a top-tier solution. Its combination of precision, speed, and low power consumption makes it an excellent choice for engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2763 $65.1052
8+ $13.3550 $106.8400
12+ $12.9376 $155.2512
16+ $12.5203 $200.3248
21+ $12.1029 $254.1609
28+ $10.8509 $303.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess