EN
  • EN
  • DE

R5F212DCSNFP

Part No R5F212DCSNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241635-R5F212DCSNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212DCSNFP CAD Model

Description

The R5F212DCSNFP is a microcontroller from Renesas Electronics' R8C/2x Series. It's designed for a broad range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Remote controls, small appliances, toys.
  • Industrial Control: Motor control, sensor interfaces, process controllers.
  • Automotive: Subsystems such as lighting control, seat control, and body electronics.
  • Healthcare: Portable medical devices, monitoring equipment.
  • Smart Home: Lighting control, security systems, HVAC control.

Features

  • R8C CPU Core: High-performance 16-bit CPU core for efficient processing.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • RAM: On-chip RAM for data manipulation and temporary storage.
  • Timers: Multiple timers for timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Wide operating voltage range.
  • Package: Available in a small footprint package, suitable for space-constrained applications.

Benefits

  • High Performance: The R8C CPU core provides sufficient processing power for various embedded control tasks.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying the system design and lowering the overall cost.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Flexible Communication: Supports various serial communication protocols, enabling seamless integration with other devices.
  • Easy Development: Renesas provides a comprehensive development environment, including compilers, debuggers, and emulators, simplifying the software development process.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The R5F212DCSNFP typically operates within a specified voltage range (e.g., 2.7V to 5.5V). It includes a watchdog timer for error detection and recovery. The operating temperature range is typically -40°C to +85°C, suitable for industrial applications. It's commonly used in applications requiring real-time control and data acquisition.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess