EN
  • EN
  • DE

R5F21132FP#UO

Part No R5F21132FP#UO
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182109-R5F21132FP#UO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21132FP#UO CAD Model

Description

The R5F21132FP#UO is a microcontroller from Renesas Electronics America, belonging to the R8C/13 Group. This microcontroller is designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in devices such as remote controls, small appliances, and toys.
  • Industrial Control: Suitable for simple industrial control systems, including motor control and sensor monitoring.
  • Healthcare Devices: Can be implemented in portable medical devices and monitoring equipment.
  • Automotive Subsystems: Employed in automotive applications, such as body control and sensor interfaces.
  • IoT Devices: Integrated into various IoT (Internet of Things) devices for data acquisition and control.

Features:

  • CPU Core: Utilizes the R8C CPU core, offering efficient processing capabilities for embedded applications.
  • Memory: Includes Flash memory for program storage and RAM for data processing.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Communication Interfaces: Features serial communication interfaces such as UART, SPI, and I2C for interfacing with other devices and peripherals.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital data.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) ports for interfacing with external components.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits:

  • Efficient Processing: The R8C core provides efficient processing for a variety of embedded tasks.
  • Versatile Communication: Multiple serial communication interfaces enable easy integration with other devices.
  • Integrated ADC: The built-in ADC simplifies the interface with analog sensors.
  • Low Power Operation: Low power consumption extends battery life in portable applications.
  • Flexible I/O: General-purpose I/O ports offer flexibility in connecting to external components.

Additional Details:

The R5F21132FP#UO microcontroller operates within a specific voltage range and temperature range, ensuring reliable performance under various operating conditions. Detailed technical specifications can be found in the Renesas datasheet for the R8C/13 Group. The microcontroller also supports various development tools and software libraries, facilitating rapid development and deployment of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess