EN
  • EN
  • DE

NLVVHC1GT126DF1G

Part No NLVVHC1GT126DF1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NLVVHC1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887464-NLVVHC1GT126DF1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT126DF1G CAD Model

Description

ON Semiconductor NLVVHC1GT126DF1G: A High-Performance Non-Inverting Buffer/Converter

The NLVVHC1GT126DF1G from ON Semiconductor is a versatile and high-performance single non-inverting buffer/converter that operates within a wide voltage range, making it ideal for a multitude of applications in modern electronics. This device is designed to accept low voltage (1.65V) input signals and translate them to higher voltage (5.5V) output levels, providing a seamless interface between different logic circuits that operate at varying voltage levels.

Key Features

  • Wide Voltage Range: The device supports a broad range of supply voltages from 1.65V to 5.5V, allowing for compatibility with various logic levels and making it suitable for mixed-voltage system environments.
  • High-Speed Operation: With a propagation delay time specified from 3.3V to 5V, the NLVVHC1GT126DF1G ensures fast signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • CMOS Technology: Built on advanced CMOS technology, the device offers robustness and reliability, with high noise immunity and low static power dissipation.
  • Multiple Package Options: The NLVVHC1GT126DF1G is available in a variety of package options, including the space-saving SC−88A/SOT−353, which is suitable for compact circuit designs.

Applications

The ON Semiconductor NLVVHC1GT126DF1G is designed to serve a wide array of applications such as:

  • Voltage level translation for multi-voltage systems
  • Signal buffering for driving high fan-out loads
  • Interface circuits between different logic families
  • Portable and battery-powered electronics
  • Data communication and telecommunication systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NLVVHC1GT126DF1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether used in consumer electronics, automotive systems, or industrial controls, this non-inverting buffer/converter is engineered to deliver consistent and reliable operation.

For designers and engineers looking for a flexible and efficient solution for voltage level translation or signal buffering, the NLVVHC1GT126DF1G from ON Semiconductor is an excellent choice that offers performance, versatility, and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,110+ $0.1097 $231.4670
2,750+ $0.1051 $289.0250
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,998 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess