EN
  • EN
  • DE

R4F20203NFD#U0

Part No R4F20203NFD#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit H8S/Tiny H8S/2000 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Frequency 20 MHz
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -20 °C
Number of Bits 16
Number of Pins 80
RoHS Compliant
Win Source Part Number 1159066-R4F20203NFD#U0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R4F20203NFD#U0 CAD Model

Description

The R4F20203NFD#U0 is a microcontroller from Renesas Electronics, part of the R8C/2x Series. It's designed for embedded control applications that require a balance of processing power, low power consumption, and a compact package. This microcontroller incorporates a high-performance R8C CPU core and a variety of on-chip peripheral functions, making it suitable for a wide range of tasks.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices requiring efficient control.
  • Industrial Control: Employed in industrial automation systems, motor control, and sensor data processing.
  • Automotive: Utilized in automotive subsystems such as body control modules and small engine management.
  • Medical Devices: Integrated into portable medical devices requiring low power operation and reliable performance.
  • Security Systems: Applied in alarm systems, access control devices, and other security applications.

Features

  • R8C CPU Core: High-performance 16-bit CISC architecture for efficient processing.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data retention.
  • SRAM: Internal SRAM for data manipulation and temporary storage.
  • Timers: Multiple timer channels for event timing, PWM generation, and capture/compare operations.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with external devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals into digital data.
  • Digital-to-Analog Converter (DAC): On-chip DAC for generating analog voltage outputs.
  • Interrupt Controller: Flexible interrupt handling for real-time responsiveness.
  • Low Power Modes: Several power-saving modes for minimizing energy consumption.

Benefits

  • High Performance: The R8C CPU core delivers efficient processing for demanding applications.
  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication: Supports a variety of serial communication protocols for easy interfacing with other devices.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details

The R4F20203NFD#U0 microcontroller typically operates within a voltage range of 2.7V to 5.5V. It is available in various package options, including QFP and LQFP. Specific memory sizes (Flash and SRAM) vary based on the specific variant within the R8C/2x series. Detailed electrical characteristics, timing diagrams, and application notes can be found in the Renesas datasheet for the R4F20203NFD#U0 device.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess