EN
  • EN
  • DE

PMB2920SV1.3G

Part No PMB2920SV1.3G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350237-PMB2920SV1.3G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB2920SV1.3G CAD Model

Description

The PMB2920SV1.3G is an RF transceiver IC manufactured by Infineon Technologies, specifically designed for Digital Enhanced Cordless Telecommunications (DECT) applications. It's a highly integrated solution containing all the necessary building blocks for a complete DECT front-end, including receiver, transmitter, and synthesizer functionalities. The PMB2920SV1.3G builds upon the earlier PMB2920S, offering enhancements and improvements in performance and power efficiency.

Applications:

  • DECT Cordless Phones: Handsets and base stations.
  • DECT-based Wireless Voice Communication Systems.
  • Industrial cordless communication devices.
  • Wireless audio applications utilizing the DECT standard.

Features:

  • Fully Integrated DECT RF Transceiver: Contains all necessary RF components.
  • DECT and DECT 6.0 Compliant: Supports both standards for compatibility.
  • High Sensitivity Receiver: Enables reliable communication in weak signal environments.
  • Integrated Low Noise Amplifier (LNA): Improves receiver sensitivity.
  • Integrated Power Amplifier (PA) for transmission.
  • Synthesizer with Low Phase Noise: Ensures stable and accurate frequency generation.
  • Integrated Voltage Controlled Oscillator (VCO).
  • Automatic Frequency Control (AFC): Compensates for frequency drifts.
  • Automatic Gain Control (AGC): Maintains optimal signal levels.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Suitable for compact designs.

Benefits:

  • Reduced System Cost: High integration minimizes external components.
  • Simplified Design: Easier integration into DECT systems.
  • Faster Time-to-Market: Accelerates product development cycles.
  • Excellent RF Performance: Provides reliable and high-quality communication.
  • Extended Battery Life: Low power consumption optimizes battery usage.
  • Compact Solution: Suitable for space-constrained applications.
  • Improved Voice Quality: Stable frequency and signal levels enhance audio clarity.

Additional Details:

The PMB2920SV1.3G operates within the 1.88 GHz to 1.90 GHz frequency band, the standard DECT operating range. It uses Gaussian Frequency Shift Keying (GFSK) modulation. This IC is typically available in a surface-mount package. It generally operates at a supply voltage of 3.3V. Specific improvements over the PMB2920S may include lower power consumption, improved receiver sensitivity, or enhanced synthesizer performance. Design engineers should consult the official Infineon datasheet for detailed electrical characteristics, pinout diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess