The R2A20117SP#W0 is a variant of the R2A20117SP power management IC (PMIC) from Renesas Electronics. Like the base model, it is designed for applications requiring efficient power conversion and management. The '#W0' suffix usually denotes a specific configuration, revision, or packaging option that may be tailored to particular customer or application requirements. This device integrates buck converters, LDO regulators, and control circuits into a single chip.
Applications
- Automotive infotainment systems: Specifically designed configurations for automotive entertainment units, with potential variations in voltage settings or temperature ratings compared to the base model.
- Industrial control systems: Used in industrial environments with potentially different protection needs or voltage requirements.
- Consumer electronics: Powering tablets, smartphones, and portable media players, with possible customizations for specific battery types or charging profiles.
- Networking equipment: Providing power for routers, switches, and other network devices, with possible optimizations for specific power consumption profiles.
- FPGA and processor power: Tailored power rails for FPGAs and microprocessors with particular voltage or current demands.
Features
- High efficiency: Similar high-efficiency buck converters and LDO regulators as the base model.
- Multiple output channels: Provides multiple output channels, potentially with customized voltage or current capabilities.
- Overcurrent and overvoltage protection: Includes protection mechanisms, possibly with adjusted thresholds or response times.
- Adjustable output voltage: Allows for voltage settings, potentially with a limited range or predefined options.
- Compact package: Likely available in a similar small package, though the exact dimensions might vary.
- I2C interface: Likely supports I2C communication, possibly with additional or modified control registers.
Benefits
- Optimized system cost: Integration of functions reduces component count and potentially offers cost savings compared to discrete solutions.
- Improved power efficiency: High-efficiency converters minimize power loss, potentially even further optimized for specific load conditions.
- Enhanced system reliability: Built-in protection features prevent damage, potentially with more robust or tailored protection schemes.
- Simplified design: Integrated design simplifies power supply design.
- Flexible configuration: Adjustable output voltage and I2C interface allow customization.
Additional Details
Like the R2A20117SP, the R2A20117SP#W0 includes buck converters and LDO regulators. The '#W0' designation suggests a specific revision or customer-specific configuration. To obtain more precise information, consulting the Renesas datasheet or contacting Renesas directly is recommended. The operating temperature range and packaging details may vary based on the specific '#W0' configuration.