EN
  • EN
  • DE

R2A20112

Part No R2A20112
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR 24V 16SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Supply Voltage - Operating 24V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 210486-R2A20112
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A20112 CAD Model

Description

The Renesas Electronics America 210486-R2A20112 is a high popularity integrated circuit that operates on a supply voltage of 24V.

  • Manufacturer: Renesas Electronics America
  • Popularity: High popularity
  • Supply Voltage: 24V
  • Mounting: Surface-mounted using SMD (SMT) technology
  • Case/Package: 16-SOP
  • Mode: Critical conduction (CRM)
  • Temperature Range: -40°C to 150°C
  • Ideal for: Use in various electronic devices, including computers, gaming consoles, and other industrial applications.
  • Supply and demand: Limited

You May Also Be Interested in

Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess