EN
  • EN
  • DE

QS32X245Q2X

Part No QS32X245Q2X
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160526-QS32X245Q2X
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS32X245Q2X CAD Model

Description

The QS32X245Q2X is a high-speed CMOS QS32X245Q2 32-bit bus switch with Quickswitch technology, manufactured by Renesas Electronics America. It's designed to minimize propagation delay and provide efficient signal switching in high-performance systems. This device is optimized for applications requiring minimal signal distortion and fast switching speeds.

Applications:

  • High-Speed Data Switching: In applications where data needs to be routed quickly and efficiently, such as in network switches and routers.
  • Bus Isolation: Isolating different segments of a bus to prevent signal degradation or interference.
  • Multiplexing: Selecting one of multiple inputs to route to a single output.
  • Hot Swapping: Allowing devices to be added or removed from a system without interrupting operation.

Features:

  • Quickswitch Technology: Provides extremely low propagation delay, minimizing signal distortion.
  • 32-Bit Bus Width: Accommodates wide data buses, enabling high-throughput data transfer.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Low On-Resistance: Minimizes signal attenuation and voltage drop across the switch.
  • High Off-Isolation: Prevents signal leakage and crosstalk between channels.
  • TTL-Compatible Inputs: Compatible with TTL logic levels for easy integration with other devices.

Benefits:

  • Improved System Performance: Reduces signal delays and improves data transfer rates.
  • Enhanced Signal Integrity: Minimizes signal distortion and noise, ensuring reliable data transmission.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Increased System Reliability: High noise immunity and robust design ensure stable operation in harsh environments.
  • Simplified System Design: Easy to integrate with other devices and systems.
  • Greater Design Flexibility: Offers a wide range of configuration options to meet specific application needs.

Technical Specifications:

The QS32X245Q2X features a specific propagation delay, typically in the nanosecond range. The on-resistance and off-isolation are specified in the product datasheet. The operating voltage range and temperature range are also specified. The package type is typically a QFP or QSOP, which allows for easy mounting on a PCB. Detailed electrical characteristics, timing diagrams, and pinout information are available in the manufacturer's datasheet.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Calogic, LLC
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Lattice Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess