EN
  • EN
  • DE

M34282M1-D62GP

Part No M34282M1-D62GP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 715099-M34282M1-D62GP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M34282M1-D62GP CAD Model

Description

The M34282M1-D62GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the M34282 series, which is designed for embedded control applications. This microcontroller features a powerful CPU core, integrated memory, and a variety of peripherals, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Automotive Electronics: Employed in engine control units (ECUs), body control modules (BCMs), and dashboard systems.
  • Consumer Electronics: Integrated into home appliances, audio/video equipment, and gaming devices.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and medical instruments.
  • Communication Equipment: Used in networking devices, wireless communication modules, and telecommunication systems.
  • Power Management Systems: Integrated into power supplies, battery chargers, and energy management systems.

Features

  • High-Performance CPU: Equipped with a high-performance CPU core for efficient processing of instructions.
  • Integrated Memory: Includes both flash memory for program storage and RAM for data storage.
  • Multiple Timers: Features multiple timers for timing control, pulse width modulation (PWM) generation, and event counting.
  • Communication Interfaces: Offers various communication interfaces such as UART, SPI, and I2C for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • Interrupt Controller: Provides an interrupt controller for handling interrupts from various peripherals.

Benefits

  • Versatile Control: Enables versatile control of various systems and devices through its powerful CPU and rich set of peripherals.
  • Efficient Processing: Provides efficient processing of tasks with its high-performance CPU, reducing processing time and power consumption.
  • Flexible Communication: Allows flexible communication with other devices through its multiple communication interfaces.
  • Reduced Component Count: Reduces the overall component count by integrating multiple functions into a single chip.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications due to its integrated design and high performance.
  • Simplified Development: Simplifies software development with comprehensive development tools and libraries.

Additional Details

The M34282M1-D62GP typically operates at a specific clock frequency and voltage, as defined by the datasheet. The flash memory size and RAM size vary depending on the specific configuration. The microcontroller also includes power management features to minimize power consumption in different operating modes. The package type is typically a small form factor package for easy integration into embedded systems. The pinout configuration provides access to the various peripherals and memory interfaces. Detailed specifications, including electrical characteristics and timing diagrams, are available in the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess