The M30263F3AFP is a microcontroller manufactured by Renesas Electronics America. It is part of the M16C/26 series and is designed for a wide range of embedded control applications. This microcontroller combines high performance with low power consumption and a rich set of peripherals.
Applications:
- Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
- Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring intelligent control.
- Office Automation: Suitable for use in printers, scanners, and other office equipment.
- Automotive Systems: Employed in automotive applications such as body control modules and engine management systems.
- Medical Devices: Used in medical equipment such as patient monitoring systems and diagnostic tools.
Features:
- High-Performance CPU: Equipped with a 16-bit M16C CPU core, providing efficient processing capabilities.
- On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
- Timers and Counters: Features multiple timers and counters for precise timing and event management.
- Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with other devices.
- A/D Converter: Integrated analog-to-digital converter for converting analog signals to digital data.
- I/O Ports: Provides a variety of general-purpose input/output (GPIO) ports for interfacing with external devices.
Benefits:
- High Performance: Enables efficient processing of complex control algorithms and data manipulation tasks.
- Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
- Versatile Peripheral Set: Offers a wide range of peripherals for interfacing with various external devices and sensors.
- Simplified Development: Simplifies software development with a comprehensive set of development tools and libraries.
- Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
Additional Details:
The M30263F3AFP operates on a single power supply voltage. It is available in a variety of package options, including QFP and LQFP. It features a robust interrupt controller for handling asynchronous events. The microcontroller also supports various power-saving modes to minimize power consumption in idle states. Its comprehensive feature set makes it a versatile choice for a wide range of embedded control applications.