EN
  • EN
  • DE

LMC7215IM/NOPB

Part No LMC7215IM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP MICRPWR R-R CMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose Push-Pull 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMC7215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LMC7215IM/NOPB, LMC7215IMNOPB, -LMC7215IM/NOPB-ND, LMC7215IM-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923338-LMC7215IM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC7215IM/NOPB CAD Model

Description

Product Overview: LMC7215IM/NOPB

The LMC7215IM/NOPB is a high-quality, low-power comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is well-suited for a variety of applications requiring voltage comparison, from consumer electronics to industrial systems.

Key Features

  • Low Voltage Operation: The LMC7215 operates from a supply voltage ranging from 2.7V to 15V, making it versatile for both low and standard voltage applications.
  • Ultra Low Power Consumption: With a quiescent current of just 10 μA, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Tiny Packaging: Available in an 8-pin SOIC package, the LMC7215IM/NOPB is compact and suitable for space-constrained applications.
  • Push-Pull Output: The comparator features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.
  • Fast Response Time: The device boasts a propagation delay typically under 7 μs, ensuring quick response for time-sensitive signal processing tasks.

Applications

The LMC7215IM/NOPB is designed for a broad range of applications, including:

  • Notebook computers
  • Portable electronics
  • Window comparators
  • Battery-powered systems
  • Data systems
  • Alarm and monitoring systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMC7215IM/NOPB comparator is no exception, offering reliable performance over a wide temperature range. Its robust design ensures stability and longevity in the most demanding conditions.

Ordering Information

The part number LMC7215IM/NOPB indicates that the product is provided in a RoHS-compliant package and is free of lead (Pb), ensuring compliance with environmental regulations. For detailed ordering and shipping information, consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess