EN
  • EN
  • DE

ISL97656AIRTZ-TS2378

Part No ISL97656AIRTZ-TS2378
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065971-ISL97656AIRTZ-TS2378
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL97656AIRTZ-TS2378 CAD Model

Description

The ISL97656AIRTZ-TS2378, manufactured by Renesas Electronics America, is a highly integrated boost regulator designed for LCD backlighting applications. This regulator provides efficient and precise control of the LED current, ensuring optimal brightness and color accuracy in LCD displays.

Applications

  • LCD backlighting in notebooks
  • LCD backlighting in monitors
  • LCD backlighting in TVs
  • Portable media players
  • Automotive displays

Features

  • Boost regulator: Utilizes a boost topology to generate the required voltage for the LED string.
  • High efficiency: Designed for high efficiency, minimizing power losses and extending battery life in portable devices.
  • PWM dimming control: Offers PWM dimming control for precise brightness adjustment.
  • Overvoltage protection (OVP): Includes overvoltage protection to prevent damage from excessive output voltage.
  • Overcurrent protection (OCP): Features overcurrent protection to prevent damage from excessive current draw.
  • Short-circuit protection (SCP): Incorporates short-circuit protection to protect the device from short circuits on the output.
  • Integrated MOSFET: Features an integrated MOSFET, reducing component count and simplifying design.

Benefits

  • Optimal brightness and color accuracy: The precise LED current control ensures optimal brightness and color accuracy in LCD displays.
  • Extended battery life: The high efficiency minimizes power losses, extending battery life in portable devices.
  • Improved system reliability: The overvoltage protection, overcurrent protection, and short-circuit protection enhance system reliability.
  • Simplified design: The integrated MOSFET reduces component count and simplifies design.

Additional Details

The ISL97656AIRTZ-TS2378 is typically packaged in a small form factor, surface-mount package, making it suitable for high-density board designs. It requires a few external passive components to complete the LCD backlighting circuit. This device is compliant with industry standards for LCD backlighting regulators. Its performance characteristics are typically specified in a datasheet, which provides detailed information on voltage range, current limits, and efficiency. The device is designed to provide reliable and stable LED current control, even under varying load conditions. This part is specifically tailored for applications requiring efficient and precise LCD backlighting. Proper heat sinking may be required depending on the operating conditions and load current. The external components should be carefully selected to ensure optimal performance and stability.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess