EN
  • EN
  • DE

ISL8120XIRTZ-T

Part No ISL8120XIRTZ-T
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065933-ISL8120XIRTZ-T
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL8120XIRTZ-T CAD Model

Description

The ISL8120XIRTZ-T, manufactured by Renesas Electronics America, is a synchronous buck-boost controller designed for a wide range of power conversion applications. This controller offers high efficiency and flexibility, making it suitable for battery-powered devices, power tools, and industrial equipment.

Applications

  • Battery-powered devices
  • Power tools
  • Industrial equipment
  • DC-DC converters
  • Voltage regulators

Features

  • Synchronous buck-boost topology: Supports buck-boost operation, allowing for voltage conversion both above and below the input voltage.
  • Wide input voltage range: Operates over a wide input voltage range, providing flexibility in power supply design.
  • High efficiency: Designed for high efficiency, minimizing power losses and maximizing battery life.
  • Adjustable switching frequency: Offers adjustable switching frequency, allowing for optimization of performance and component size.
  • Overcurrent protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Undervoltage lockout (UVLO): Features undervoltage lockout to protect the device from operating at low input voltages.
  • Soft-start: Incorporates a soft-start function to reduce inrush current during startup.

Benefits

  • Versatile voltage conversion: The buck-boost topology allows for versatile voltage conversion, accommodating a wide range of input and output voltages.
  • Extended battery life: The high efficiency minimizes power losses, extending battery life in portable devices.
  • Improved system reliability: The overcurrent protection and undervoltage lockout enhance system reliability.
  • Flexible design: The adjustable switching frequency and other configurable parameters allow for flexible design.

Additional Details

The ISL8120XIRTZ-T is typically packaged in a small form factor, surface-mount package, making it suitable for high-density board designs. It requires external MOSFETs and passive components to complete the power converter circuit. This device is compliant with industry standards for power conversion controllers. Its performance characteristics are typically specified in a datasheet, which provides detailed information on voltage range, current limits, and efficiency. The device is designed to provide reliable and stable power conversion, even under varying load conditions. This part is specifically tailored for applications requiring efficient and versatile power conversion. Proper heat sinking may be required depending on the operating conditions and load current. The external components should be carefully selected to ensure optimal performance and stability.

You May Also Be Interested in

Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess