EN
  • EN
  • DE

ISL58344CIZ-T7A

Part No ISL58344CIZ-T7A
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 700NM 9OCSP / Photodiode 700nm 20ns
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Wavelength 700nm
Color - Enhanced Blue
Spectral Range 400nm ~ 1000nm
Response Time 20ns
Mounting Type Surface Mount
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875677-ISL58344CIZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL58344CIZ-T7A CAD Model

Description

The ISL58344CIZ-T7A is a photodiode optical sensor designed for various applications in the field of sensors and transducers.

  • Response Time: 20ns
  • Spectral Range: 400nm to 1000nm
  • Color: Enhanced blue color
  • Mounting: Surface mountable
  • Standard Package: 250 pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
TT Electronics
SENSOR PHOTODIODE 890NM TO18 / Pin Silicon Photodiode
Lowest to $1.1900
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Vishay
Silicon PN Photodiode
Lowest to $8.5050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess