The MMBZ5247A_R1-00001 is a Zener diode manufactured by Panjit. This diode is used for voltage regulation and overvoltage protection in electronic circuits. Zener diodes maintain a stable voltage when operated in reverse bias, making them useful for providing a reference voltage or protecting sensitive components from voltage spikes.
Applications:
- Voltage regulation
- Overvoltage protection
- Voltage reference
- Transient voltage suppression
Features:
- Zener Voltage: 20V (Nominal)
- Package Type: SOT-23
- Low reverse leakage current
- High surge current capability
- Surface mount device
Benefits:
- Stable Voltage Regulation: Provides a consistent and reliable voltage reference, protecting sensitive components from voltage fluctuations.
- Compact Size: The SOT-23 package enables use in space-constrained applications.
- Overvoltage Protection: Prevents damage from voltage surges and spikes.
- Reliable Performance: Ensures consistent and dependable operation in various conditions.
Specifications:
The MMBZ5247A_R1-00001 has a power dissipation of approximately 350mW. The Zener voltage is typically 20V, with a tolerance that may vary. The datasheet provides detailed specifications, including the dynamic impedance, reverse leakage current, and operating temperature range. The forward voltage is around 0.9V.
It is crucial to consult the manufacturer's datasheet for precise electrical characteristics and thermal resistance to ensure optimal performance and longevity. Proper heat sinking should be considered to prevent overheating and potential damage to the diode.