EN
  • EN
  • DE

K4F8E3S4HB-MFCJ

Part No K4F8E3S4HB-MFCJ
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3733 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942815-K4F8E3S4HB-MFCJ
Series *
Ultra Librarian 3D Model Ultra Librarian K4F8E3S4HB-MFCJ CAD Model

Description

The K4F8E3S4HB-MFCJ is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's designed for use in high-performance computing systems requiring fast data access and large memory capacity.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Gaming consoles

Features

  • DDR4 Technology
  • High-Speed Data Transfer
  • Low Voltage Operation
  • High Density
  • Lead-Free Construction

Benefits

  • Enables faster system performance due to rapid data access.
  • Reduces power consumption compared to previous DDR generations.
  • Allows for larger memory capacity in a smaller physical footprint.
  • Complies with environmental regulations regarding hazardous substances.
  • Improves overall system responsiveness and multitasking capabilities.

Additional Details

The K4F8E3S4HB-MFCJ is characterized by its DDR4 interface, providing significantly improved bandwidth and reduced latency compared to DDR3. It typically operates at a voltage of 1.2V. The specific capacity and speed depend on the module configuration (e.g., 4GB, 8GB, 16GB) and frequency (e.g., 2133MHz, 2400MHz, 2666MHz, 3200MHz). The package type and pin count vary depending on the specific module and form factor (e.g., UDIMM, SODIMM). This memory module is crucial for applications that require large amounts of fast memory, such as video editing, gaming, and scientific computing. It is designed to be compatible with a wide range of processors and chipsets that support DDR4 memory technology.

The part number indicates specific characteristics related to the chip density, organization, and speed grade, ensuring proper functionality within compatible systems. Consult the Samsung datasheet for detailed electrical characteristics, timing parameters, and thermal specifications to ensure proper implementation and system stability.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 607 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess