EN
  • EN
  • DE

ISL22317UFRTZ-TK

Part No ISL22317UFRTZ-TK
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 128TAP 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Manufacturer Renesas Electronics America
Series XDCP™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-TDFN-EP (3x3)
Family Name ISL22317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875552-ISL22317UFRTZ-TK
Ultra Librarian 3D Model Ultra Librarian ISL22317UFRTZ-TK CAD Model

Description

The Renesas Electronics America ISL22317UFRTZ-TK is a digital potentiometer with a 50k Ohm resistance, 1 circuit, and 128 taps.

  • Interface: I²C interface
  • Package: 10-TDFN-EP (3x3) reel
  • Series: XDCP™
  • Operating Temperature Range: -40°C to 125°C
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Package Quantity: 1000 pieces
  • MSL Level: 1 (unlimited)
  • REACH: Not affected
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5720 $50.0080
35+ $2.9309 $102.5815
53+ $2.8393 $150.4829
73+ $2.7477 $200.5821
95+ $2.6561 $252.3295
126+ $2.3814 $300.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess