EN
  • EN
  • DE

HY57V653220BTC-8

Part No HY57V653220BTC-8
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 2Mx32-8 PC125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945165-HY57V653220BTC-8
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V653220BTC-8 CAD Model

Description

The HY57V653220BTC-8 is a 64Mbit synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor. It's organized as 2 Banks x 1,048,576 words x 32 bits. This SDRAM device operates at a clock frequency of up to 133 MHz, making it suitable for applications requiring moderate data transfer rates.

Applications

  • Main memory in embedded systems
  • Graphics cards
  • Networking equipment
  • Printers
  • Digital set-top boxes

Features

  • 64Mbit capacity (2 Banks x 1,048,576 words x 32 bits)
  • Operating frequencies up to 133 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Capability
  • Burst Length: 1, 2, 4, 8, Full Page
  • CAS Latency: 2, 3

Benefits

  • High bandwidth: Supports data transfer rates up to 133 MHz, enabling fast data processing.
  • Large memory capacity: 64Mbit storage allows for handling sizeable datasets.
  • Low power consumption: Single 3.3V power supply reduces energy requirements.
  • Easy integration: LVTTL compatible I/O simplifies interfacing with other digital components.
  • Reliable operation: Self Refresh capability maintains data integrity during periods of inactivity.

Technical Specifications

The HY57V653220BTC-8 operates with a 3.3V power supply. It's packaged in a TSOP (Thin Small Outline Package), facilitating efficient board assembly. The device supports various burst modes, enhancing its adaptability to different system architectures. The refresh cycle is typically 64ms. It confirms to JEDEC standards for SDRAM devices.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess