EN
  • EN
  • DE

MAX5393NAUD+

Part No MAX5393NAUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 200 (Maximum)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5393
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214218-MAX5393NAUD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5393NAUD+ CAD Model

Description

Maxim Integrated MAX5393NAUD+ Digital Potentiometer

The MAX5393NAUD+ from Maxim Integrated is a highly versatile, non-volatile linear-taper digital potentiometer that offers an ideal solution for adjusting and controlling system parameters electronically. This single digital potentiometer integrates precision, reliability, and ease of use into a small TSSOP-14 package, making it suitable for a wide range of applications including calibration adjustments, gain control, and offset trimming in various electronic circuits.

With a 10kΩ end-to-end resistance, the MAX5393NAUD+ provides an excellent way to simulate a mechanical potentiometer. The device features 256 tap points, allowing for fine adjustment granularity and precise setting of the potentiometer's wiper position. The wiper position is stored in non-volatile memory and retained even when the power is removed, ensuring consistent performance and settings across power cycles.

The digital communication for the MAX5393NAUD+ is facilitated through a standard SPI™ interface, which enables easy integration with a wide range of microcontrollers and digital systems. This digital interface not only simplifies the design but also reduces the number of required I/O pins compared to traditional mechanical potentiometers.

One of the key advantages of the MAX5393NAUD+ is its low power consumption, making it an excellent choice for battery-operated and power-sensitive applications. The device also features a wide operating voltage range from 2.7V to 5.5V, providing flexibility for use in various system voltages.

For added versatility, the MAX5393NAUD+ includes an integrated 50kΩ resistor that can be used as a reference resistor for the adjustable wiper, further expanding its potential applications. The robust design of the MAX5393NAUD+ ensures reliable operation over the extended industrial temperature range of -40°C to +125°C.

In summary, the MAX5393NAUD+ from Maxim Integrated is a high-performance digital potentiometer that combines a small form factor, precise control, and low power consumption. It is an excellent choice for designers looking to replace mechanical potentiometers with a more reliable, electronically controllable solution.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7789 $58.3569
51+ $2.2800 $116.2800
79+ $2.2084 $174.4636
109+ $2.1379 $233.0311
140+ $2.0663 $289.2820
188+ $1.8526 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess