EN
  • EN
  • DE

AD5262BRU20

Part No AD5262BRU20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 20k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5262
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136045-AD5262BRU20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5262BRU20 CAD Model

Description

AD5262BRU20 Digital Potentiometer

The AD5262BRU20 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers unparalleled performance for a wide range of applications. This precision device is designed to provide reliable and accurate variable resistance adjustments, making it an ideal solution for adjusting and calibrating voltages, currents, and signal levels in electronic circuits.

Key Features:

  • Quad Channel Configuration: The AD5262BRU20 features four independent programmable resistors, allowing for multiple adjustments within a single package.
  • 20 kΩ Resistance: Each of the four resistors has a total resistance of 20 kilo-ohms, providing a wide range of adjustment possibilities.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring that the resistance settings are retained even when the power is removed.
  • 256-Position: Each resistor can be set to one of 256 positions, offering fine resolution for precise control over your application.
  • I²C Compatible Interface: The digital potentiometer is equipped with an I²C compatible serial interface, facilitating easy integration into existing digital systems and allowing for simple programmability.
  • Wide Operating Voltage Range: The AD5262BRU20 operates over a broad voltage range, accommodating various supply levels for versatile application use.
  • Low Temperature Coefficient: This device exhibits a low temperature coefficient, ensuring stable performance over a wide temperature range.

Applications:

The AD5262BRU20 is well-suited for a variety of applications, including but not limited to:

  • Automatic Calibration Systems
  • Programmable Filters and Delays
  • Adjustable Power Supplies
  • LED Brightness Control
  • Audio Volume Control

Product Summary:

The AD5262BRU20 from Analog Devices Inc. is a versatile and precise digital potentiometer that offers four independently programmable resistors, nonvolatile memory, and an I²C compatible interface. Its robust feature set and reliable performance make it an excellent choice for engineers and designers looking to incorporate variable resistance control into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3873 $55.4920
90+ $1.1383 $102.4470
140+ $1.1028 $154.3920
190+ $1.0672 $202.7680
245+ $1.0316 $252.7420
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess