EN
  • EN
  • DE

AD8350ARZ20

Part No AD8350ARZ20
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0040+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717481-AD8350ARZ20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8350ARZ20 CAD Model

Description

The AD8350ARZ20 is a state-of-the-art differential amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This device is specifically engineered to deliver exceptional signal amplification with a wide bandwidth, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Frequency Range: The AD8350ARZ20 operates effectively over a broad frequency range, providing a flat response up to 2.7 GHz, which makes it suitable for high-speed data communication, RF/IF signal processing, and many other high-frequency applications.
  • Gain: It offers a fixed gain of 20 dB, which allows for significant signal amplification without the need for external components, simplifying circuit design and reducing overall system complexity.
  • Output IP3: With an impressive third-order intercept point (OIP3) of 46 dBm at 100 MHz, this amplifier ensures excellent linearity, making it ideal for applications that require minimal distortion and high dynamic range.
  • Power Supply: The device operates on a single 5 V supply, which is conducive to integration in systems where power efficiency is crucial.
  • Package: Housed in a compact SOIC-14 package, the AD8350ARZ20 is designed for easy implementation in space-constrained applications without sacrificing performance.

Applications:

The AD8350ARZ20 is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Cable modems and broadband access
  • IF and RF amplification in receivers and transmitters
  • Direct conversion receiver architectures
  • ADC/DAC buffering

Conclusion:

With its robust performance and ease of use, the AD8350ARZ20 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-frequency signal chains. Whether for commercial or industrial applications, this differential amplifier stands out as a reliable and efficient solution for advanced electronic systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2684 $58.1472
20+ $5.9644 $119.2880
30+ $5.7773 $173.3190
42+ $5.5914 $234.8388
54+ $5.4054 $291.8916
72+ $4.8464 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess