EN
  • EN
  • DE

AD5254BRU10

Part No AD5254BRU10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient 650 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5254
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1136033-AD5254BRU10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5254BRU10 CAD Model

Description

AD5254BRU10 - Digital Potentiometer by Analog Devices Inc.

The AD5254BRU10, from the reputable Analog Devices Inc., is a highly versatile and precise digital potentiometer that offers a quad-channel configuration. Designed to deliver the performance expected by demanding applications, this digital potentiometer provides a reliable solution for a wide range of settings that require variable resistance adjustments.

AD5254BRU10 Digital Potentiometer

Key Features:

  • Resistance Options: The device comes with 10 kΩ resistance, allowing for fine-tuning in circuits requiring a specific resistance range.
  • Channels: It features four independent channels, giving users the ability to control multiple resistance settings within a single package.
  • Interface: The AD5254BRU10 uses an I²C-compatible serial interface, which simplifies integration into existing digital systems and provides easy programmability.
  • Resolution: With 256 positions, it offers a high resolution for precise adjustments, ensuring accurate setting of resistance levels.
  • Nonvolatile Memory: Each channel of the AD5254BRU10 can store its wiper position in the onboard nonvolatile memory, enabling the device to return to its last position upon power-up.
  • Power Supply: The digital potentiometer operates on a wide single power supply range of 2.7 V to 5.5 V, making it suitable for various low-voltage applications.
  • Package: It is available in a compact TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications.

Applications:

The AD5254BRU10 is ideal for applications requiring digital control of voltage and current, including but not limited to:

  • Programmable filters, delays, and gain settings in audio and video equipment
  • Calibration and control systems for industrial automation
  • Automotive electronics for settings and adjustments
  • Communication systems for line impedance matching

With its robust feature set and reliable performance, the AD5254BRU10 from Analog Devices Inc. stands as an excellent choice for designers looking to incorporate digital potentiometers into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess