EN
  • EN
  • DE

IDT74ALVCH162721PA

Part No IDT74ALVCH162721PA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064579-IDT74ALVCH162721PA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH162721PA CAD Model

Description

The IDT74ALVCH162721PA is a 20-Bit Universal Bus Transceiver with 3-State Outputs manufactured by Renesas Electronics (formerly IDT). It is designed for high-speed, low-voltage operation in a variety of digital systems, functioning as a bidirectional buffer/transceiver to facilitate communication between different parts of a system.

Applications:

  • Memory Interfacing: Used for connecting memory modules to processors in computer systems.
  • Data Buses: Employed in data bus systems to enable bidirectional data transfer between components.
  • Telecommunications Equipment: Utilized in telecommunication devices for signal buffering and transmission.
  • Networking Systems: Integrated into network interface cards (NICs) and switches for data transfer.
  • General-Purpose Logic: Used in various digital logic circuits requiring bidirectional data transfer.

Features:

  • 20-Bit Transceiver: Provides 20 channels for bidirectional data transfer.
  • Universal Bus Transceiver: Compatible with a wide range of bus standards.
  • 3-State Outputs: Supports 3-state outputs for bus isolation and control.
  • Low-Voltage Operation: Operates at low voltages (typically 3.3V or 2.5V) for reduced power consumption.
  • High-Speed Performance: Offers high-speed data transfer rates.

Benefits:

  • Bidirectional Data Transfer: Enables efficient data transfer in both directions.
  • Bus Isolation: Provides bus isolation capabilities for improved system reliability.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Improved System Performance: Enhances overall system performance through high-speed data transfer.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details:

The IDT74ALVCH162721PA is part of the ALVCH (Advanced Low-Voltage CMOS Hex) logic family, known for its high speed and low power characteristics. Typically available in a TSSOP (Thin Shrink Small Outline Package) or similar package (indicated by 'PA'). See the manufacturer's datasheet for specific details regarding voltage levels, timing parameters, and package dimensions.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess