EN
  • EN
  • DE

IDT72271LA10PFG

Part No IDT72271LA10PFG
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Fifo 16384X18 Lp 10NS 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 ns
Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1064537-IDT72271LA10PFG
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72271LA10PFG CAD Model

Description

The IDT72271LA10PFG is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America. This FIFO is designed for applications requiring buffering of data between systems operating at different clock speeds or data rates. It's part of the IDT family of FIFOs known for their reliability and performance in data communication and signal processing systems.

Applications:

  • Data buffering in communication systems.
  • Rate matching between different data streams.
  • Digital signal processing.
  • Image processing.
  • Networking equipment.

Features:

  • High-speed operation with a 10ns access time.
  • 4,096 x 9 bit memory organization.
  • Asynchronous read and write operations.
  • Empty, Full, Half-Full and Almost-Empty/Almost-Full flags.
  • Output enable control.
  • Low power CMOS technology.

Benefits:

  • Fast data transfer: Enables high throughput in data processing and communication systems.
  • Asynchronous operation: Allows for easy interfacing between systems with different clock domains.
  • Status flags: Provide real-time information about the FIFO's status, preventing overflow and underflow conditions.
  • Flexible control options: Output enable control allows for easy data access and manipulation.
  • Low power consumption: Reduces overall system power requirements and heat generation.

Additional Details:

The IDT72271LA10PFG features a memory organization of 4,096 words by 9 bits. The 10ns access time ensures rapid data retrieval, making it suitable for demanding applications. The asynchronous nature of the read and write operations simplifies interfacing between systems with different clock domains. The inclusion of Empty, Full, Half-Full, and Almost-Empty/Almost-Full flags provides comprehensive status information, allowing for efficient management of the FIFO's data. The output enable control allows for precise control over data access. This device operates using CMOS technology, ensuring low power consumption. It is often utilized in situations where reliable and high-speed data buffering is critical. Typical applications include data acquisition systems, networking devices, and other real-time signal processing systems.

The device is designed to operate within a specific voltage range (typically 5V) and is available in a variety of package options. The IDT72271LA10PFG offers a combination of speed, capacity, and control features, making it a suitable choice for a wide range of applications. Renesas Electronics America's commitment to quality ensures the reliability and performance of this FIFO memory device.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess