EN
  • EN
  • DE

F3L400R07ME4B23BOSA1

Part No F3L400R07ME4B23BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 650V 450A 1150W / IGBT Module Trench Field Stop 2 Independent 650 V 450 A 1150 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series EconoDUAL™ 3
Package Bulk
IGBT Type Trench Field Stop
Configuration 2 Independent
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 450 A
Power - Max 1150 W
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 400A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 26 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number F3L400
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names F3L400R07ME4_B23-ND,INFINFF3L400R07ME4B23BOSA1,2156-F3L400R07ME4B23BOSA1,F3L400R07ME4_B23,SP000893970
Standard Package 10
Win Source Part Number 1058300-F3L400R07ME4B23BOSA1
Ultra Librarian 3D Model Ultra Librarian F3L400R07ME4B23BOSA1 CAD Model

Description

The EconoDUAL™ 3 series IGBT module from Infineon Technologies is a high-power device that features 2 independent configurations with a maximum power capacity of 1150 W.

  • IGBT Type: Trench field stop IGBT
  • Maximum Collector Emitter Breakdown Voltage: 650 V
  • Maximum Collector Current: 450 A
  • Input Capacitance: 26 nF @ 25 V
  • Features: NTC thermistor for temperature sensing
  • Mounting: Chassis mount package
  • Operating Temperature Range: -40°C to 150°C
  • Suitable for: Use in a range of applications that require high power and efficient performance

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess