EN
  • EN
  • DE

IDT71V256SB15PZ

Part No IDT71V256SB15PZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064464-IDT71V256SB15PZ
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT71V256SB15PZ CAD Model

Description

The IDT71V256SB15PZ is a high-speed 3.3V 256K x 1 asynchronous SRAM (Static Random-Access Memory) manufactured by Renesas Electronics. It is designed for applications requiring fast read and write cycles and efficient memory storage. This SRAM features a single-bit-wide organization, making it suitable for specific data handling and processing tasks.

Applications

  • High-speed data acquisition: Used in systems that require rapid capture and storage of data, such as in scientific instrumentation.
  • Video and image processing: Employed in video and image processing applications where quick access to individual bits is essential.
  • Digital communication systems: Integrated into communication equipment for buffering and processing serial data streams.
  • Programmable logic controllers (PLCs): Utilized in PLCs for control logic and data storage.
  • Medical equipment: Found in medical devices for storing and processing sensor data.

Features

  • High-speed access time: Provides a fast access time of 15ns, crucial for time-sensitive applications.
  • 3.3V operation: Operates on a 3.3V power supply, compatible with modern low-voltage logic systems.
  • 256K x 1 organization: Offers a memory capacity of 256 kilobits organized as a single bit per memory location.
  • Asynchronous operation: Operates asynchronously, simplifying timing and control logic.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels for easy integration.
  • Three-state output: Includes a three-state output, allowing multiple devices to share the same data bus.

Benefits

  • Enhanced system speed: The fast access time improves overall system performance by minimizing memory access delays.
  • Simplified integration: 3.3V operation and TTL-compatible I/O simplify integration with other components.
  • Optimized for specific data handling: Single-bit-wide organization is ideal for applications requiring individual bit manipulation.
  • Low power consumption: Designed for low power consumption, suitable for portable and battery-powered devices.
  • Reliable data storage: Ensures high reliability and data retention for critical applications.

Additional Details

The IDT71V256SB15PZ is available in a variety of packages, including SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package). The operating temperature range is typically between 0°C to 70°C. For detailed electrical specifications, timing diagrams, and application-specific recommendations, refer to the official Renesas Electronics datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess