EN
  • EN
  • DE

IDT71681SA55LB

Part No IDT71681SA55LB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064450-IDT71681SA55LB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT71681SA55LB CAD Model

Description

The IDT71681SA55LB is a high-speed asynchronous SRAM (Static Random-Access Memory) device manufactured by Renesas Electronics. It's designed for applications requiring rapid data access and storage. This particular SRAM is organized as 64K x 8 bits, offering a substantial amount of memory in a compact package.

Applications

  • High-speed cache memory: Used in systems to store frequently accessed data for quick retrieval.
  • Buffer memory: Employed in data buffering applications where temporary storage is needed.
  • Digital signal processing (DSP): Utilized in DSP systems for storing intermediate calculation results.
  • Networking equipment: Integrated into routers, switches, and other network devices for packet buffering.
  • Embedded systems: Found in various embedded systems requiring fast and reliable memory.

Features

  • High-speed access time: Offers a very fast access time of 55ns, minimizing delays in data retrieval and storage.
  • Asynchronous operation: Operates asynchronously, simplifying system timing and control logic.
  • 64K x 8 organization: Provides a memory capacity of 64 kilobytes organized as 8-bit words.
  • Single 5V power supply: Operates on a single 5-volt power supply, simplifying power supply design.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, enabling easy integration with other digital components.
  • Three-state outputs: Features three-state outputs, allowing multiple devices to share the same data bus.

Benefits

  • Improved system performance: The high-speed access time significantly enhances system performance by reducing memory access latency.
  • Simplified system design: Asynchronous operation simplifies system timing design and reduces complexity.
  • Versatile applications: Suitable for a wide range of applications due to its speed, capacity, and ease of integration.
  • Reduced power consumption: Optimized for low power consumption, making it suitable for battery-powered applications.
  • Enhanced reliability: Designed for high reliability and data retention, ensuring data integrity.

Additional Details

The IDT71681SA55LB is typically packaged in a 28-pin SOJ (Small Outline J-lead) or DIP (Dual In-line Package). Its operating temperature range is usually between 0°C to 70°C. It is crucial to consult the Renesas Electronics datasheet for specific electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess