EN
  • EN
  • DE

HVD326CKRU-E

Part No HVD326CKRU-E
Manufacturer Renesas Electronics America
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1123317-HVD326CKRU-E
Ultra Librarian 3D Model Ultra Librarian HVD326CKRU-E CAD Model

Description

The HVD326CKRU-E is a variable capacitance diode from Renesas Electronics America.

  • Category: Discrete Semiconductor Products
  • Segment: Diodes - Variable Capacitance (Varicaps, Varactors)
  • Package: Bulk
  • Standard Package Quantity: 8,000 pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Undefined
  • HTSUS Code: 8541.10.0070
  • Status: Active

You May Also Be Interested in

Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess