EN
  • EN
  • DE

MV2105G

Part No MV2105G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING 30V 15PF TO92-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 16.5pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 400 @ 4V, 50MHz
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Base Product Number MV210
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 646016-MV2105G
Ultra Librarian 3D Model Ultra Librarian MV2105G CAD Model

Description

The MV2105G from ON Semiconductor is a state-of-the-art varactor diode, designed for superior performance in a wide range of applications. This diode is a silicon tuning diode that operates in reverse voltage mode, making it an ideal choice for tuning and filtering applications where high capacitance ratio and low series resistance are required.

Key Features

  • High-Quality Performance: The MV2105G offers a high capacitance ratio and low series resistance, which are crucial for achieving optimal performance in RF and microwave circuits.
  • Versatility: This varactor diode is suitable for use in VCOs (Voltage-Controlled Oscillators), RF filters, and tunable bandpass filters, providing flexibility across various applications.
  • Low Leakage Current: Designed with low leakage current characteristics, it ensures minimal power loss and enhances the overall efficiency of the circuit.
  • Robust Design: The MV2105G is built to withstand the rigorous demands of industrial and commercial applications, offering reliability and a long operational life.

Specifications

Parameter Value
Package Type DO-35
Reverse Voltage 30 V
Capacitance Ratio 15 (min) at 1.0 to 8.0 Volts
Quality Factor 1000 (min) at 50 MHz
Operating Temperature Range -55°C to +125°C

Applications

The MV2105G is commonly used in a variety of RF applications, including but not limited to:

  • Automotive remote tuning
  • Cellular phones
  • Wireless communications systems
  • Television tuners
  • Professional radio equipment

With its exceptional performance and reliability, the ON Semiconductor MV2105G varactor diode is an excellent choice for designers looking to create high-frequency tuning solutions.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to €0.1797
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to €0.0619
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to €1.8237
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to €0.4752
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ €0.2958 €53.2523
435+ €0.2431 €105.7321
675+ €0.2357 €159.0654
930+ €0.2282 €212.2656
1,200+ €0.2208 €264.9993
1,605+ €0.1976 €317.1429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess