EN
  • EN
  • DE

LV8731V-MPB-H

Part No LV8731V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 0-5.5V 44SSOP / Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 9V ~ 32V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package 44-SSOPK
Base Product Number LV873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LV8731V-MPB-HOS,2156-LV8731V-MPB-H-ON,LV8731VMPBH,ONSONSLV8731V-MPB-H
Standard Package 30
Win Source Part Number 1224767-LV8731V-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV8731V-MPB-H CAD Model

Description

ON Semiconductor LV8731V-MPB-H Motor Driver Overview

The ON Semiconductor LV8731V-MPB-H is a highly efficient, dual H-bridge motor driver that is designed to drive a two-phase stepping motor or two DC motors. It is a versatile component suitable for a wide range of applications, including office automation machines, home appliances, and battery-powered devices.

The LV8731V-MPB-H operates on a supply voltage range from 2.7V to 5.5V, making it ideal for low-voltage applications. This motor driver is capable of delivering an output current of up to 1A per channel, and it incorporates a low on-resistance (0.8Ω typical at 25°C) to reduce power dissipation.

Its compact QFN package ensures a small footprint on the PCB while still offering excellent thermal performance. The device integrates a range of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor driver and the system it controls.

Key Features:

  • Dual H-Bridge: Can drive two DC motors or one stepping motor.
  • High Efficiency: Low on-resistance reduces power loss and improves efficiency.
  • Wide Voltage Range: Operates from 2.7V to 5.5V, suitable for battery-powered applications.
  • Output Current: Capable of delivering up to 1A per channel.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout.
  • Compact Package: QFN package for space-saving design.

Applications:

  • Office Automation Machines
  • Home Appliances
  • Battery-Powered Devices
  • Portable Equipment

The LV8731V-MPB-H motor driver from ON Semiconductor is a reliable and efficient solution for designers who require a compact motor control module with robust protection features. Its ability to support a variety of motors and its low-voltage operation make it an excellent choice for a multitude of electronic projects and commercial products.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess