EN
  • EN
  • DE

HIP9011ABZ

Part No HIP9011ABZ
Manufacturer Renesas Electronics America
Catalog Interface - Sensor and Detector Interfaces
Description Engine Knock Signal Processor | IC SENSOR ENGINE KNOCK 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Engine Knock Signal Processor
Input Type Logic
Output Type Logic
Supply Current 8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number HIP9011
Manufacturer Pack Quantity 380
MSL Level 3 (168 Hours)
Win Source Part Number 1180793-HIP9011ABZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIP9011ABZ CAD Model

Description

The HIP9011ABZ is an advanced engine management IC (integrated circuit) manufactured by Renesas Electronics America. It's designed for use in automotive applications, specifically for controlling and monitoring various engine functions. This IC provides sophisticated sensor and detector interface capabilities to ensure optimal engine performance and efficiency.

Applications

  • Automotive engine control units (ECUs)
  • Engine management systems
  • Fuel injection control
  • Ignition timing control
  • Electronic throttle control

Features

  • Multiple sensor inputs: Supports various engine sensors, including crankshaft position, camshaft position, and throttle position sensors.
  • High-resolution analog-to-digital converters (ADCs): Provides accurate measurement of sensor signals.
  • Diagnostic capabilities: Includes built-in diagnostic features for detecting and reporting faults.
  • Microcontroller interface: Communicates with the engine control unit (ECU) for data processing and control.
  • Robust protection circuitry: Protects against voltage transients and other electrical hazards.

Benefits

  • Improved engine performance: Precise control of fuel injection and ignition timing optimizes engine efficiency.
  • Reduced emissions: Efficient combustion minimizes harmful emissions.
  • Enhanced fuel economy: Optimized engine operation reduces fuel consumption.
  • Simplified system design: Integrated functionality reduces component count and simplifies ECU design.
  • Increased reliability: Robust design ensures stable and dependable operation in harsh automotive environments.

Additional Details

The HIP9011ABZ typically operates on a 5V power supply and is designed to withstand the harsh operating conditions found in automotive applications, including extreme temperatures and vibrations. It includes sophisticated signal processing algorithms to accurately interpret sensor data and control engine actuators. The IC is often packaged in a surface-mount package for easy integration into automotive ECUs. It's designed to meet stringent automotive industry standards for quality and reliability. The HIP9011ABZ incorporates fault detection and diagnostic capabilities, allowing the ECU to identify and respond to potential engine problems. It provides a comprehensive set of features for modern engine management systems. Renesas' automotive ICs are known for their high quality and long-term reliability. The HIP9011ABZ facilitates precise control over various aspects of engine operation, leading to smoother performance and improved fuel efficiency. This integrated solution reduces the need for external components, simplifying the overall system design.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Renesas Electronics America
Lowest to $2.8549
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5523 $59.1799
31+ $3.7353 $115.7943
48+ $3.6186 $173.6928
66+ $3.5019 $231.1254
86+ $3.3851 $291.1186
115+ $3.0349 $349.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess