EN
  • EN
  • DE

SIR11-21C/L9/TR8

Part No SIR11-21C/L9/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837694-SIR11-21C/L9/TR8
Ultra Librarian 3D Model Ultra Librarian SIR11-21C/L9/TR8 CAD Model

Description

The SIR11-21C/L9/TR8 is an infrared (IR) emitting diode manufactured by Everlight Electronics Co., Ltd. It is designed for various remote control and optical sensing applications.

Applications

  • Remote Controls: Used in remote controls for TVs, DVD players, and other electronic devices.
  • Optical Sensors: Employed in optical sensors for object detection and proximity sensing.
  • Light Barriers: Used in light barrier systems for security and automation.
  • IR Communication: Integrated into systems for infrared data communication.
  • Touch Panel Devices: Used in touch panel applications.

Features

  • High Radiant Intensity: Delivers high radiant intensity for reliable signal transmission.
  • Peak Emission Wavelength: Emits infrared light at a peak wavelength of typically 940nm.
  • Narrow Viewing Angle: Provides a narrow viewing angle for focused signal transmission.
  • Small Package Size: Compact size for easy integration into various applications.
  • High Reliability: Designed for long-term reliability and stable performance.

Benefits

  • Effective Remote Control: High radiant intensity ensures reliable signal transmission for remote control applications.
  • Accurate Object Detection: Suitable for accurate object detection in optical sensing applications.
  • Compact Design: Small package size allows for easy integration into space-constrained designs.
  • Long-Term Reliability: High reliability ensures stable performance over an extended period.
  • Easy to Use: Simple to integrate into existing systems.

Technical Specifications:

  • Peak Emission Wavelength: 940 nm (typical).
  • Radiant Intensity: Specified in mW/sr (values vary depending on drive current).
  • Forward Voltage: Typically around 1.2V to 1.5V.
  • Viewing Angle: Typically around 20 to 30 degrees.
  • Package: Surface Mount Device (SMD).

The Everlight SIR11-21C/L9/TR8 is a reliable and efficient infrared emitting diode suitable for a variety of applications including remote controls, optical sensors, and light barriers. Its high radiant intensity, narrow viewing angle, and compact size make it a versatile choice for many designs.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess