EN
  • EN
  • DE

HD74LS05P-E-Q

Part No HD74LS05P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961492-HD74LS05P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS05P-E-Q CAD Model

Description

The HD74LS05P-E-Q is a Hex Inverter with Open-Collector Outputs from Renesas Electronics America, belonging to the 74LS series of TTL logic gates. These inverters perform the Boolean function Y = A', inverting the input signal.

Applications

  • Logic Inversion: Used to invert digital signals in various logic circuits.
  • Line Driving: Due to open-collector outputs, can drive lines with higher voltage levels using external pull-up resistors.
  • LED Driving: Open-collector outputs can directly drive LEDs with appropriate current-limiting resistors.
  • Relay Driving: Can be used to drive relays using external pull-up resistors and appropriate protection diodes.
  • Wired-OR Logic: Open-collector outputs allow for wired-OR logic implementation.

Features

  • Open-Collector Outputs: Enables wired-OR logic and driving of higher voltage levels.
  • Low Power Consumption: Reduces power dissipation compared to standard TTL devices.
  • High Sink Current Capability: Can sink a significant amount of current, suitable for driving various loads.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Hex Package: Contains six independent inverters in a single package.

Benefits

  • Versatile Logic Function: Inverter gates are fundamental building blocks in digital circuits.
  • Flexible Output Configuration: Open-collector outputs provide flexibility in designing output interfaces.
  • Reduced Power Consumption: Low power dissipation contributes to energy efficiency.
  • Simplified Circuit Design: Hex package reduces component count and simplifies board layout.
  • Interoperability: TTL compatibility allows easy integration with existing TTL circuits.

Additional Details

The HD74LS05P-E-Q typically comes in a DIP package. The switching speeds and other characteristics are detailed in Renesas datasheets. Requires an external pull-up resistor for proper operation due to its open-collector output.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess